DIN EN 1751

Ventilation for buildings - Air terminal devices - Aerodynamic testing of damper and valves

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: active
Page Count: 31
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa.

The tests incorporated in this European Standard are:

a) leakage past a closed damper or valve (for classification see Annex C);

b) casing leakage (for classification see Annex C); c) flow rate/pressure requirement characteristics;

d) torque: (see Annex A);

e) thermal transmittance: (see Annex B).

The acoustic testing of dampers and valves is not included in this European Standard.

The tests specified above apply to the following:

f) measurement of leakage past a closed damper or valve;

g) measurement of casing leakage; h) determination of flow rate and pressure requirements;

i) measurement of torque characteristics (see Annex A); j) measurement of thermal transfer characteristics to determine insulation properties (see Annex B).

NOTE Certain aspects of the dynamic performance of dampers or valves are dependent upon the air distribution system to which they are connected and are, therefore, difficult to measure in isolation. Such considerations have led to the omission of these aspects of the dynamic performance measurements from this European Standard. Also, in common with other air distribution components, the results from tests carried out in accordance with this European Standard may not be directly applicable if the damper or valve is situated in an area of non-uniform flow.

Document History

February 1, 2023
Ventilation for buildings - Air terminal devices - Aerodynamic testing of damper and valves; German and English version prEN 1751:2023
A description is not available for this item.
DIN EN 1751
June 1, 2014
Ventilation for buildings - Air terminal devices - Aerodynamic testing of damper and valves
This European Standard specifies methods for the testing and rating of dampers and valves used in air distribution systems with pressure differences up to 2 000 Pa. The tests incorporated in this...
January 1, 1999
Ventilation for buildings - Air terminal devices - Aerodynamic testing of dampers and valves
A description is not available for this item.

References

Advertisement