DIN EN 197-2

Cement - Part 2: Conformity evaluation

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2014
Status: inactive
Page Count: 28
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the scheme for the assessment and verification of constancy of performance (AVCP) of cements to their corresponding product specification standards, including certification of constancy of performance by a product certification body.

The standard provides technical rules for factory production control by the manufacturer, including autocontrol testing of samples, and for the tasks of the product certification body. It also provides rules for actions to be followed in the event of non-conformity, the procedure for the AVCP and requirements for dispatching centres.

In this European Standard, the word "cement" is used to refer both to common cements as defined in EN 197-1 and to other cements and binders for which the relevant product specification standard makes reference to this European Standard and which are submitted for certification. Such a cement is produced at a given factory and belongs to a particular type and a particular strength class, as defined and specified in the relevant product specification standard.

The guidelines given in the Technical Report CEN/TR 14245 [1]1) should be used for the application of this European Standard.

This European Standard should be linked with Annexes ZA of European Standards covering cements and binders, i.e. EN 197-1, EN 14216, EN 14647, EN 413-1, EN 15743, in particular for the assignments of tasks to the manufacturer and to the product certification body.

NOTE The reason for having drafted this separate document is that the provisions it includes are applicable to different products covered by different European Standards.

Document History

October 1, 2020
Cement - Part 2: Assessment and verification of constancy of performance
A description is not available for this item.
March 1, 2019
Cement - Part 2: Conformity evaluation; German and English version prEN 197-2:2019
A description is not available for this item.
DIN EN 197-2
May 1, 2014
Cement - Part 2: Conformity evaluation
This European Standard specifies the scheme for the assessment and verification of constancy of performance (AVCP) of cements to their corresponding product specification standards, including...
November 1, 2000
Cement - Part 2: Conformity evaluation; English version of DIN EN 197-2
EN 197-2 specifies the scheme for the evaluation of conformity of cements to their corresponding product specification standards, including certification of conformity by a certification body. The...

References

Advertisement