DIN EN 15254-6

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 6: Curtain walling

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2014
Status: active
Page Count: 18
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of curtain walling according to EN 13830 which have been tested in accordance with EN 1364-3 and classified according to EN 13501-2 (curtain walling type B according to 3.2), components of curtain walling type A or type B according to 3.1 and 3.2, e.g. spandrel panels, which have been tested in accordance with EN 1364-4, and classified according to EN 13501-2.

Document History

DIN EN 15254-6
May 1, 2014
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 6: Curtain walling
This European Standard provides guidance and, where appropriate, defines procedures for variations of certain parameters and factors associated with the design of curtain walling according to EN...

References

Advertisement