NPFC - MIL-PRF-19500/662
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
| Organization: | NPFC |
| Publication Date: | 9 May 2014 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History