NPFC - MIL-PRF-19500/662

SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL SILICON TYPES 2N7422, 2N7422U, 2N7423 AND 2N7423U JANTXVR AND F AND JANSR AND F

inactive
Buy Now
Organization: NPFC
Publication Date: 31 October 2003
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

December 20, 2019
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each...
February 26, 2019
Semiconductor Device, Transistor, Field Effect Radiation Hardened P-Channel, Silicon, Types 2N7422, 2N7422U, 2N7423, and 2N7423U, JANTXVR and F and JANSR and F
A description is not available for this item.
May 9, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
March 11, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
March 11, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
June 6, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
October 22, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL, SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
January 16, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL SILICON, TYPES 2N7422, 2N7422U, 2N7423, AND 2N7423U, JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
MIL-PRF-19500/662
October 31, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL SILICON TYPES 2N7422, 2N7422U, 2N7423 AND 2N7423U JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
October 3, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL SILICON TYPES 2N7422, 2N7422U, 2N7423 AND 2N7423U JANTXVR AND F AND JANSR AND F
A description is not available for this item.
April 5, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL SILICON TYPES 2N7422, 2N7422U, 2N7423 AND 2N7423U JANTXVR AND F AND JANSR AND F
A description is not available for this item.
May 29, 1998
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY), P-CHANNEL SILICON TYPES 2N7422, 2N7422U, 2N7423 AND 2N7423U JANTXVR AND F AND JANSR AND F
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...

References

Advertisement