NPFC - MIL-PRF-19500/705
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7488T3, 2N7489T3, AND 2N7490T3, JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 14 May 2014 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History