NPFC - DESC-DWG-90049

RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 30 May 2014
Status: active
Page Count: 6
scope:

This drawing describes the requirements for a fixed, film, .100 X .050, zero-ohm, chip resistor.

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.

Document History

DESC-DWG-90049
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 5, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
October 21, 1993
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
This drawing describes the requirements for a zero-ohm chip resistor. The part may be ordered with two different termination types; configuration A, a one-surface termination, and configuration B, a...
March 2, 1992
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
A description is not available for this item.
August 28, 1990
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
A description is not available for this item.

References

Advertisement