DLA - DESC-DWG-90049 REV B
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE 1005
| Organization: | DLA |
| Publication Date: | 21 October 1993 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This drawing describes the requirements for a zero-ohm chip resistor.
The part may be ordered with two different termination types; configuration A, a one-surface termination, and configuration B, a wrap-around termination. The complete PIN shall be as shown in the following example:
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also for use in surface mount applications.
Document History