DSF/ISO/FDIS 10161-2
Information and documentation -- Open Systems Interconnection -- Interlibrary Loan Application Protocol Specification - Protocol implementation conformance statement (PICS) proforma
| Organization: | DS |
| Status: | pending |
| Page Count: | 43 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO 10161 defines the protocol implementation conformance statement (PICS) proforma for the ILL protocol as specified in ISO 10161-1, in compliance with the relevant requirements, and in accordance with the relevant guidance for a PICS proforma, given in ISO/IEC 9646-2. Implementers claiming conformance to ISO 10161-1 complete the proforma as part of the conformance requirements.
Document History