DS/ISO 10161-2
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 2: Protocol implementation conformance statement (PICS) proforma
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 1 September 1997 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO 10161 defines the PICS proforma for the ILL protocol as specified in ISO 10161-1, in compliance with the relevant requirements, and in accordance with the relevant guidance for a PICS proforma, given in ISO 9646-2. Implementors claiming conformance to ISO 10161-1 shall complete the proforma as part of the conformance requirements.
Document History
DS/ISO 10161-2
September 1, 1997
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 2: Protocol implementation conformance statement (PICS) proforma
This part of ISO 10161 defines the PICS proforma for the ILL protocol as specified in ISO 10161-1, in compliance with the relevant requirements, and in accordance with the relevant guidance for a...
Information and documentation -- Open Systems Interconnection -- Interlibrary Loan Application Protocol Specification - Protocol implementation conformance statement (PICS) proforma
This part of ISO 10161 defines the protocol implementation conformance statement (PICS) proforma for the ILL protocol as specified in ISO 10161-1, in compliance with the relevant requirements, and in...