GMW14444
Material Related Interior Part Performance
| Organization: | GMW |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 18 |
scope:
Introduction
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose. This standard covers the material related part performance requirements for all interior parts, e.g., Instrument Panel (IP) trim, side trim, floor trim, seat, console, etc.
Applicability. This standard is applicable for all regional and global supplied parts. This standard is applicable for interior parts with and without appearance attributes (color, grain and/or gloss designation). Interior parts without appearance attributes do not need to comply with requirements specified in 4.4. This engineering standard shall be used in conjunction with the appropriate GM raw material specifications, including, but not limited to; GMW3026, GMW3262, GMW14122, GMW14231, GMW15340, and GMW16717. The preceding list is not intended to be comprehensive of all possible, appropriate or relevant raw material specifications used on interior parts. In addition to the GMW14444 requirements, the following part performance specifications may also be applicable:
• GMW14573 Interior Labels
• GMW14668 Chrome Plate
• GMW14797 Painted Plastic Parts
Remarks. This standard defines minimal material related performance requirements for global parts. Additional specific requirements are called out in other documentation, e.g., Statement of Requirements (SOR), drawing, material specification, etc.
Document History