GMW15949

Acrylonitrile Butadiene Styrene - Glass Fiber Reinforced, Heat Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 March 2020
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard describes glass fiber reinforced, heat stabilized, injection moldable Acrylonitrile Butadiene Styrene (ABS).

Types.

The classification into groups is according to the different properties as described in Table 1 and Table 2.

Symbols.

The material abbreviations according to ISO 11469 are listed in Table 1.

Applicability.

Typical applications include exterior and interior substrates/brackets that require high temperature stability, high strength, and low Coefficient of Linear Thermal Expansion (CLTE). This resin is intended for structural, non-visible applications; it is not intended for interior molded-in-color applications as it is not Ultraviolet (UV) stabilized.

Document History

GMW15949
March 1, 2020
Acrylonitrile Butadiene Styrene - Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2014
Acrylonitrile Butadiene Styrene Glass Blends
Material Description. This standard describes material types of filled acrylonitrile butadiene styrene (ABS) and glass blends that are used in injection components. Types. The classification into...
July 1, 2009
Acrylonitrile Butadiene Styrene Glass Blends
Material Description. This standard describes material types of filled acrylonitrile butadiene styrene and glass blends that are used in injection components. Code letters, in addition to GMW3013...

References

Advertisement