GMW15949

Acrylonitrile Butadiene Styrene Glass Blends

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2014
Status: inactive
Page Count: 5
scope:

Material Description. This standard describes material types of filled acrylonitrile butadiene styrene (ABS) and glass blends that are used in injection components.

Types. The classification into groups is according to the different properties as described in Table 1 and Table 2.

Symbols. The material abbreviation according to ISO 11469 is >ABS-GF10<, >ABS-GF15<, >ABS-GF20<, >ABS-GF25<, >ABS-GF30<, >ABS-GF35<, and >ABS-GF40<.

Applicability. Typical applications include exterior and interior substrates/brackets that require high temperature stability, high strength, and low Coefficient of Linear Thermal Expansion (CLTE). Not ultraviolet (UV) stable.

Remarks. Intended for structural, non-visible applications.

Document History

March 1, 2020
Acrylonitrile Butadiene Styrene - Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15949
May 1, 2014
Acrylonitrile Butadiene Styrene Glass Blends
Material Description. This standard describes material types of filled acrylonitrile butadiene styrene (ABS) and glass blends that are used in injection components. Types. The classification into...
July 1, 2009
Acrylonitrile Butadiene Styrene Glass Blends
Material Description. This standard describes material types of filled acrylonitrile butadiene styrene and glass blends that are used in injection components. Code letters, in addition to GMW3013...

References

Advertisement