GMW15949
Acrylonitrile Butadiene Styrene Glass Blends
| Organization: | GMW |
| Publication Date: | 1 July 2009 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description. This standard describes material types of filled acrylonitrile butadiene styrene and glass blends that are used in injection components. Code letters, in addition to GMW3013 guidelines, that apply to this specification are listed below.
Types. The classification into groups is according to the different properties as described in Table 1 and Table 2.
Symbols. The material abbreviation according to ISO 11469 is > ABS+GF10<, >ABS+GF15<, >ABS+GF20<, >ABS+GF25<, >ABS+GF30<, >ABS+GF35<, and >ABS+GF40<.
Typical Applications. Typical applications include exterior and interior substrates/brackets that require high temperature stability, high strength, and low Coefficient of Linear Thermal Expansion (CLTE). Not UV stable.
Document History