DOD - SMD 5962-02508

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 28 May 2014
Status: inactive
Page Count: 28
scope:

This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 22, 2018
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available...
November 23, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available...
August 10, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available...
SMD 5962-02508
May 28, 2014
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available...
February 16, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 9, 2007
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 1, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 17, 2003
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 5, 2003
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement