DLA - MIL-S-0019500/381A

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911

inactive
Organization: DLA
Publication Date: 14 January 1972
Status: inactive
Page Count: 2
scope:

This specification covers the detail requirements for silicon, NPN transistors for particular use in amplifier and switching electronic-circuit applications. The prefix "TX" is used on devices meeting the special process-conditioning, testing, and screening specified in 4.4 of MIL-S-19500/381(EL). The prefix "TXV" will be used on devices submitted to and passing the Internal Visual (Precap) Inspection in accordance with Test Method 2072 of MIL-STD-750 and also meeting the special process-conditioning, testing, and screening requirements in 4.4 of MIL-S-19500/381(EL).

Document History

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
A description is not available for this item.
February 23, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
A description is not available for this item.
MIL-S-0019500/381A
January 14, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
This specification covers the detail requirements for silicon, NPN transistors for particular use in amplifier and switching electronic-circuit applications. The prefix "TX" is used on devices...
October 12, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
A description is not available for this item.
September 18, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
This specification covers the detail requirements for silicon, NPN, transistors for particular use in amplifier and switching electronic-circuit applications. (See 3.4 and 6.2 herein.) The prefix...

References

Advertisement