NPFC - MIL-S-19500/381

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911

inactive
Buy Now
Organization: NPFC
Publication Date: 18 September 1968
Status: inactive
Page Count: 24
scope:

This specification covers the detail requirements for silicon, NPN, transistors for particular use in amplifier and switching electronic-circuit applications. (See 3.4 and 6.2 herein.) The prefix "TX" identifies devices meeting the special process-conditioning, testing, and screening requirements in 4.4 herein, and the stringent quality-control (LTPD) requirements in Tables I, II, and III herein.

See Fig.1 herein. (TO-5)

(At TA=+25°C, unless otherwise specified):

(At TA=+25°C, unless otherwise specified):

Document History

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
A description is not available for this item.
February 23, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
A description is not available for this item.
January 14, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
This specification covers the detail requirements for silicon, NPN transistors for particular use in amplifier and switching electronic-circuit applications. The prefix "TX" is used on devices...
October 12, 1971
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
A description is not available for this item.
MIL-S-19500/381
September 18, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, TYPES 2N2034, 2N2858, 2N2859, 2N2911, AND TX2N2034, TX2N2858, TX2N2859, TX2N2911
This specification covers the detail requirements for silicon, NPN, transistors for particular use in amplifier and switching electronic-circuit applications. (See 3.4 and 6.2 herein.) The prefix...

References

Advertisement