ASD-STAN PREN 3646-007
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 007: Receptacle, Hermetic, Round Flange, Welding or Brazing Mounting Product Standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65° C to 175° C or 200 °C continuous.
It applies to models defiend in Table 3.
For plugs and protective covers see EN 3646-008 and EN 3646-009 respectevely.
Document History
ASD-STAN PREN 3646-007
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 007: Receptacle, Hermetic, Round Flange, Welding or Brazing Mounting Product Standard
This standard defines the characteristics of hermetic receptacle with round flange attached by welding or brazing in the family of bayonet coupling circular connectors, intended for use in an...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 007: Receptacle, Hermetic, Round Flange, Welding or Brazing Mounting Product Standard
A description is not available for this item.
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 007: Round Flange Hermetic Receptacle Attached by Brazing
A description is not available for this item.