DS/EN 1597-2
Welding consumables - Test methods - Part 2: Preparation of test piece for single-run and two-run technique test specimens in steel
| Organization: | DS |
| Publication Date: | 22 October 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies preparation of butt weld test piece and specimens. The purpose is to define the test methods in order to determine strength and impact strength of the welded joint when testing welding consumables used for submerged arc welding and tubular cored arc welding with single-run and two-run technique. This standard is applicable to welding consumables for arc welding of steel.
Document History