ASD-STAN PREN 3645-007

Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 007: Protective cover for plug Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 May 2014
Status: active
Page Count: 6
scope:

This standard specifies the characteristics of protective covers for plugs in the family of circular, electrical connectors, with triple start threaded coupling.

It applies to models in Table 2.

For plugs, see EN 3645-008, EN 3645-011 and EN 3645-012.

These connectors are derived from and interchangeable with models W, F and K in specification MIL-DTL-38999/32.

Document History

ASD-STAN PREN 3645-007
May 1, 2014
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous Part 007: Protective cover for plug Product standard
This standard specifies the characteristics of protective covers for plugs in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 2....
November 1, 2005
Aerospace series Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 degrees C or 200 degrees C continuous Part 007: Protective cover for plug Product standard
A description is not available for this item.
April 1, 1996
Aerospace Series Connectors, Electrical, Circular, Scoop-Proof, Triple Start Threaded Coupling Operating Temperatures 175 Degrees C or 200 Degrees C Continuous Part 007 - Flight Cap for Plug Product Standard
A description is not available for this item.

References

Advertisement