CSA ISO/IEC 17462

Information technology - 3,81 mm wide magnetic tape cartridge for information interchange - Helical scan recording - DDS-4 format

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2004
Status: active
Page Count: 115
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This International Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable physical interchangeability of such cartridges between drives. It also specifies the quality of the recorded signals, the recording method and the recorded format - called Digital Data Storage 4 (DDS-4) - thereby allowing data interchange between drives by means of such magnetic tape cartridges.

Information interchange between systems also requires, at a minimum, agreement between the interchange parties upon the interchange code(s) and the specifications of the structure and labelling of the information on the interchanged cartridge.

Under information interchange circumstances in which a processing algorithm, e.g. for lossless data compression as specified in ISO/IEC 11558, is applied to the host data prior to recording on the tape and a complementary reprocessing algorithm is applied after the data is read from the tape, agreement upon these by the interchange parties is also required.

Document History

December 1, 2004
Information technology 3,81 mm wide magnetic tape cartridge for information interchange Helical scan recording DDS-4 format
This International Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable physical interchangeability of such cartridges between drives. It...
CSA ISO/IEC 17462
January 1, 2004
Information technology - 3,81 mm wide magnetic tape cartridge for information interchange - Helical scan recording - DDS-4 format
This International Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable physical interchangeability of such cartridges between drives. It...

References

Advertisement