DSF/FprEN 60068-2-75

Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests

pending
Organization: DS
Status: pending
Page Count: 34
scope:

This part of IEC 60068 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to demonstrate an acceptable level of robustness when assessing the safety of a product and is primarily intended for the testing of electrotechnical items. It consists of the application to the specimen of a prescribed number of impacts defined by their impact energy and applied in the prescribed directions.

Document History

October 29, 2014
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
December 23, 1997
Environmental testing – Part 2: Tests – Test Eh: Hammer tests
This part of IEC 60068 provides three standardized and co-ordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
Environmental testing -- Part 2-75: Tests - Test Eh: Hammer tests
A description is not available for this item.
DSF/FprEN 60068-2-75
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
This part of IEC 60068 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
Advertisement