DS/EN 60068-2-75

Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests

active, Most Current
Buy Now
Organization: DS
Publication Date: 29 October 2014
Status: active
Page Count: 38
ICS Code (Environmental testing): 19.040
scope:

IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to demonstrate an acceptable level of robustness when assessing the safety of a product and is primarily intended for the testing of electrotechnical items. It consists of the application to the specimen of a prescribed number of impacts defined by their impact energy and applied in the prescribed directions. This part of IEC 60068 covers energy levels ranging from 0,14 J (joules) to 50 J (joules). This second edition cancels and replaces the first edition, published in 1997, and constitutes a technical revision. This edition includes the following significant technical change with respect to the previous edition: - reconsideration of some values in Tables 1 and 2. Although some values are no longer recommended, they have been retained as alternatives for historical consistency purposes. It has the status of a basic safety publication in accordance with IEC Guide 104.

Document History

DS/EN 60068-2-75
October 29, 2014
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
December 23, 1997
Environmental testing – Part 2: Tests – Test Eh: Hammer tests
This part of IEC 60068 provides three standardized and co-ordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
Environmental testing -- Part 2-75: Tests - Test Eh: Hammer tests
A description is not available for this item.
Environmental testing - Part 2-75: Tests - Test Eh: Hammer tests
This part of IEC 60068 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to...
Advertisement