CSA - CAN/CSA-C68.9-09

Covered overhead distribution line wire

inactive
Organization: CSA
Publication Date: 1 January 2009
Status: inactive
Page Count: 40
scope:

This Standard specifies requirements for covered overhead distribution line wire. These conductors are intended for overhead installation as single conductors on single-phase or three-phase electrical distribution systems.

This Standard does not cover conductors intended for field-spun applications.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

December 1, 2009
Covered overhead distribution line wire
This Standard specifies requirements for covered overhead distribution line wire. These conductors are intended for overhead installation as single conductors on single-phase or three-phase...
December 1, 2009
Covered overhead distribution line wire
This Standard specifies requirements for covered overhead distribution line wire. These conductors are intended for overhead installation as single conductors on single-phase or three-phase...
December 1, 2009
Covered overhead distribution line wire
This Standard specifies requirements for covered overhead distribution line wire. These conductors are intended for overhead installation as single conductors on single-phase or three-phase...
January 1, 2009
Covered overhead distribution line wire
This Standard specifies requirements for covered overhead distribution line wire. These conductors are intended for overhead installation as single conductors on single-phase or three-phase...
CAN/CSA-C68.9-09
January 1, 2009
Covered overhead distribution line wire
This Standard specifies requirements for covered overhead distribution line wire. These conductors are intended for overhead installation as single conductors on single-phase or three-phase...

References

Advertisement