NPFC - W-C-596
CONNECTOR, ELECTRICAL, POWER, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 25 May 2014 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This specification covers electrical plugs, receptacles, and cable outlets for service from 120 to 600 volts with current ratings up to 60 amperes and a frequency rating of 50/60 hertz. It does not cover devices for use in hazardous locations as defined in the National Electrical Code. Special plugs, receptacles, and cable connectors for 400 Hz and dc applications are also included. Connectors are to be used with copper or copperclad aluminum wire only.
intended Use:
Connectors covered by this specification are intended for use in any electrical circuit within their voltage, current, frequency, and physical limitations. These connectors are designed with... View More
Document History