NPFC - W-C-596
CONNECTOR, ELECTRICAL, POWER, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 24 June 1983 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification covers electrical plugs, receptacles, and cable outlets for service from 120 to 600 volts with current ratings up to 60 amperes and a frequency rating of 50/60 hertz. It does not cover devices for use in hazardous locations, as defined in the National Electrical Code. Special plugs, receptacles, and cable connectors for 400 Hz and dc applications are also included. Connectors are to be used with copper or copperclad aluminum wire only.
Connectors furnished in accordance with this specification shall be either the general grade or the hospital grade as specified (see 3.1 and 6.3).
A class of connector that meets the requirements of Underwriters Laboratories, Inc. (UL) Standard 498 and the additional requirements as specified herein.
A class of connector that meets the more stringent requirements of "hospital grade" connectors as specified in UL Standard 498 and the additional requirements as specified herein. This connector is designed to meet the added performance requirements of high abuse areas.
intended Use:
Connectors covered by this specification are intended for use in any electrical circuit within their voltage, current, frequency, and physical limitations. These connectors are designed with... View More
Document History