JSA - JIS Z 3320
Flux cored wires for gas shielded and self-shielded metal arc welding of atmospheric corrosion resisting steel
| Organization: | JSA |
| Publication Date: | 21 March 2012 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies the flux cored wires for gas shielded and self-shielded metal arc welding of atmospheric corrosion resisting steel (hereafter referred to as "wires").
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 17632: 2004 Welding consumables-Tubular cored electrodes
for gas shielded and non-gas shielded metal arc welding of
non-alloy and fine grain steels-Classificatio
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History