CEN - EN 13523-7
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
inactive
| Organization: | CEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Organic coatings): | 25.220.60 |
Document History
October 1, 2021
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This document specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion can also be...
EN 13523-7
June 1, 2014
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
A description is not available for this item.
January 1, 2001
Coil Coated Metals - Test Methods - Part 7: Resistance to Cracking on Bending (T-Bend Test)
A description is not available for this item.