CEN - EN 13523-7

Coil Coated Metals - Test Methods - Part 7: Resistance to Cracking on Bending (T-Bend Test)

inactive
Organization: CEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 15
ICS Code (Organic coatings): 25.220.60
ICS Code (Properties of surfaces): 17.040.20

Document History

October 1, 2021
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This document specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion can also be...
June 1, 2014
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
A description is not available for this item.
EN 13523-7
January 1, 2001
Coil Coated Metals - Test Methods - Part 7: Resistance to Cracking on Bending (T-Bend Test)
A description is not available for this item.

References

Advertisement