IEC 61534-21

Powertrack systems – Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2014
Status: active
Page Count: 26
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface mounted, suspended or spaced away from the surface using fixing devices.

Document History

July 1, 2021
Powertrack systems – Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for...
July 1, 2021
AMENDMENT 1 Powertrack systems – Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
A description is not available for this item.
IEC 61534-21
June 1, 2014
Powertrack systems – Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on walls and/or ceiling. They may be installed flush or semi-flush, surface mounted,...
June 1, 2006
Powertrack systems – Part 21: Particular requirements for powertrack systems intended for wall and ceiling mounting
This part of IEC 61534 specifies general requirements and tests for powertrack (PT) systems with a rated voltage not exceeding 277 V a.c. single phase, or 480 V a.c. two or three phase 50 Hz/60 Hz,...

References

Advertisement