DOD - SMD 5962-97547

MICROCIRCUIT, DIGITAL, BIPOLAR, LOWPOWER SCHOTTKY TTL, 4-BIT MAGNITUDE COMPARATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 19 June 2014
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 23, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, LOWPOWER SCHOTTKY TTL, 4-BIT MAGNITUDE COMPARATORS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-97547
June 19, 2014
MICROCIRCUIT, DIGITAL, BIPOLAR, LOWPOWER SCHOTTKY TTL, 4-BIT MAGNITUDE COMPARATORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 14, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, 4-BIT MAGNITUDE COMPARATORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 14, 1997
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY TTL, 4-BIT MAGNITUDE COMPARATORS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement