ISO 7240-15

Fire detection and alarm systems - Part 15: Point-type fire detectors using smoke and heat sensors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2014
Status: active
Page Count: 74
ICS Code (Fire protection): 13.220.20
scope:

This part of ISO 7240 specifies requirements, test methods and performance criteria for point-type fire detectors using smoke and heat sensors, incorporating in one mechanical enclosure at least one smoke sensor and at least one other sensor which responds to heat, and in which the signal(s) of the smoke sensor(s) is (are) combined with the signal(s) of the heat sensor(s).

The performance of a single sensor within the detector covered by this part of ISO 7240 may not be sufficient for conformity to other parts of ISO 7240 for the single sensor detector.

Certain types of detectors may contain radioactive materials. The national requirements for radiation protection differ from country to country and they are not therefore specified in this standard. However, such detectors are expected to conform to the national requirements and be in line with the recommendations of the Nuclear Energy Agency (NEA) of the Organization for Economic Co-operation and Development (OECD)1).

For the testing of other types of detectors, or detectors working on different principles, this part of ISO 7240 can be used only for guidance. Detectors with special characteristics, developed for specific risks, are not covered in this part of ISO 7240.

1) OECD, Recommendations for ionization smoke detectors in implementation of radiation protection standards. Nuclear Energy Agency, Organisation for economic Co-operation and Development, Paris, France

Document History

ISO 7240-15
July 1, 2014
Fire detection and alarm systems - Part 15: Point-type fire detectors using smoke and heat sensors
This part of ISO 7240 specifies requirements, test methods and performance criteria for point-type fire detectors using smoke and heat sensors, incorporating in one mechanical enclosure at least one...
September 1, 2005
Fire detection and alarm systems — Part 15: Multisensor fire detectors TECHNICAL CORRIGENDUM 1
A description is not available for this item.
March 1, 2004
Fire detection and alarm systems - Part 15: Multisensor fire detectors
A description is not available for this item.

References

Advertisement