DSF/prEN ISO 4628-7
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 7: Assessment of degree of chalking by velvet method (ISO/DIS 4628-7:2014)
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a roughness greater than segment 4 of the reference comparator G as described in ISO 8503-1). The test method specified may also be used for the assessment of the degree of chalking of coatings and coating systems on smooth surfaces, but the method specified in ISO 4628-6:2011 is preferable for this purpose.
Document History