DSF/FPREN ISO 4628-7

Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 7: Assessment of degree of chalking by velvet method (ISO/FDIS 4628-7:2015)

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a roughness greater than segment 4 of the reference comparator G as described in ISO 8503-1). The test method specified may also be used for the assessment of the degree of chalking of coatings and coating systems on smooth surfaces, but the method specified in ISO 4628-6:2011 is preferable for this purpose.

Document History

February 22, 2016
Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 7: Assessment of degree of chalking by velvet method
This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a...
September 24, 2003
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 7: Assessment of degree of chalking by velvet method
This part of ISO 4628 describes a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces.
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 7: Assessment of degree of chalking by velvet method (ISO/DIS 4628-7:2014)
This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a...
DSF/FPREN ISO 4628-7
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 7: Assessment of degree of chalking by velvet method (ISO/FDIS 4628-7:2015)
This part of ISO 4628 specifies a method suitable, in particular, for rating the degree of chalking on white or coloured exterior coatings and coating systems on rough surfaces (i.e. those having a...
Advertisement