FORD WSF-M22P4-A1
PRINTED CIRCUIT BOARDS, SINGLE SIDED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 June 2014 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification defines the performance requirements for rigid single or double sided circuit boards without plated through holes (SSBs). A single sided circuit board is defined as a circuit board with one circuit layer or two circuit layers which are not interconnected electrically with copper plated vias.
Document History
FORD WSF-M22P4-A1
June 11, 2014
PRINTED CIRCUIT BOARDS, SINGLE SIDED ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for rigid single or double sided circuit boards without plated through holes (SSBs). A single sided circuit board is defined as a circuit board...
October 23, 1996
PRINTED CIRCUIT BOARDS, SINGLE SIDED
1. SCOPE This specification defines the performance requirements for rigid single or double sided circuit boards without plated through holes (SSBs). A single sided circuit board is defined as a...
January 1, 1996
PRINTED CIRCUIT BOARDS, SINGLE SIDED
A description is not available for this item.