FORD WSF-M22P4-A1
PRINTED CIRCUIT BOARDS, SINGLE SIDED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 October 1996 |
| Status: | inactive |
| Page Count: | 12 |
scope:
1. SCOPE
This specification defines the performance requirements for rigid single or double sided circuit boards without plated through holes (SSBs). A single sided circuit board is defined as a circuit board with one circuit layer or two circuit layers which are not interconnected electrically with copper plated vias.
Document History
June 11, 2014
PRINTED CIRCUIT BOARDS, SINGLE SIDED ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for rigid single or double sided circuit boards without plated through holes (SSBs). A single sided circuit board is defined as a circuit board...
FORD WSF-M22P4-A1
October 23, 1996
PRINTED CIRCUIT BOARDS, SINGLE SIDED
1. SCOPE This specification defines the performance requirements for rigid single or double sided circuit boards without plated through holes (SSBs). A single sided circuit board is defined as a...
January 1, 1996
PRINTED CIRCUIT BOARDS, SINGLE SIDED
A description is not available for this item.