GMNA - 9984242

One Component Clearcoat for Solventborne Basecoats

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 2014
Status: inactive
Page Count: 3
scope:

This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the solventborne basecoat technology.

Material Description. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release.

Symbols. Not applicable.

Applicability. These topcoats are designed to be applied over a baked primer.

Document History

March 1, 2022
One Component Clearcoat for Solventborne Basecoats
This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the...
June 1, 2019
One Component Clearcoat for Solventborne Basecoats
This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the...
9984242
June 1, 2014
One Component Clearcoat for Solventborne Basecoats
This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the...
October 1, 2003
Clearcoat Component of 9984198
1 Scope This specification covers the qualification and performance requirements of one component, high solids (50 to 60% volume solids sprayed), solventborne clearcoat that are resis-tant to...
January 1, 1993
Clearcoat Component of 9984198
1 SCOPE. This specification covers the requirements of high solids (50-60% volume solids), solventborne. 1-component clearcoats that are resistant to environmental etching. These clear coats vary in...

References

Advertisement