GMNA - 9984242

Clearcoat Component of 9984198

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2003
Status: inactive
Page Count: 2
scope:

1 Scope This specification covers the qualification and performance requirements of one component, high solids (50 to 60% volume solids sprayed), solventborne clearcoat that are resis-tant to environmental etching. These clearcoats vary in chemistry, depending on source and may be modified acrylics, urethanes, or other chemistries.

Document History

March 1, 2022
One Component Clearcoat for Solventborne Basecoats
This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the...
June 1, 2019
One Component Clearcoat for Solventborne Basecoats
This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the...
June 1, 2014
One Component Clearcoat for Solventborne Basecoats
This specification covers the qualification and performance requirements of one component, high solids (> 48% volume solids as sprayed), solventborne etch resistant clearcoat used wet-on-wet over the...
9984242
October 1, 2003
Clearcoat Component of 9984198
1 Scope This specification covers the qualification and performance requirements of one component, high solids (50 to 60% volume solids sprayed), solventborne clearcoat that are resis-tant to...
January 1, 1993
Clearcoat Component of 9984198
1 SCOPE. This specification covers the requirements of high solids (50-60% volume solids), solventborne. 1-component clearcoats that are resistant to environmental etching. These clear coats vary in...

References

Advertisement