DOD - SMD 5962-89447

MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH

inactive
Buy Now
Organization: DOD
Publication Date: 24 June 2014
Status: inactive
Page Count: 24
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 12, 2019
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-89447
June 24, 2014
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 7, 2007
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 22, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 18, 2001
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
A description is not available for this item.
June 5, 1998
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 2, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
April 8, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The PIN shall be as shown in the following example: Device classes H and...
November 26, 1990
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, 15 VOLT, DRIVER-RECEIVER, RECEIVER IDLE NORMALLY HIGH
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement