ISO 11657

Hydrometry - Suspended sediment in streams and canals - Determination of concentration by surrogate techniques

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2014
Status: active
Page Count: 28
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard specifies methods for determination of the concentrations and particle-size distributions of suspended sediment in streams and canals by surrogate techniques. Methods based on bulk-optical principle of water such as transmission and nephelometry are the most commonly used surrogates for determining suspended sediment concentrations (SSC). Instruments and techniques based on acoustic attenuation and/or acoustic backscatter principles are also in use for measurement of suspended sediment concentration. Instrumentation based on the laser diffraction principle is also used for the measurement of particle size distribution. This International Standard covers brief description of the operating principle of each method and details of some of the instruments available.

The detailed method and principle of optical and acoustical transmission, nephelometry, and optical back scatter (OBS), laser diffraction technique (LD) and acoustic back scatter technique (ABS) with their limitations are described in Annex A, Annex B and Annex C respectively.

Document History

ISO 11657
July 1, 2014
Hydrometry - Suspended sediment in streams and canals - Determination of concentration by surrogate techniques
This International Standard specifies methods for determination of the concentrations and particle-size distributions of suspended sediment in streams and canals by surrogate techniques. Methods...

References

Advertisement