ISO TR 9212

Hydrometry - Methods of measurement of bedload discharge

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2015
Status: active
Page Count: 32
ICS Code (Flow in open channels): 17.120.20
scope:

This Technical Report reviews the current status of direct and indirect bedload-measurement techniques. The methods are mainly based on grain size distribution of the bedload, channel width, depth, and velocity of flow. This Technical Report outlines and explains several methods for direct and indirect measurement of bedload in streams, including various types of sampling devices.

The purposes of measuring bedload-transport rates are to

a) increase the accuracy of estimating total sediment load in rivers and deposition in reservoirs,

b) gain knowledge of bedload transport that cannot be completely measured by conventional suspended-sediment collection methods,

c) provide data to calibrate or verify theoretical transport models, and

d) provide information needed in the design of river diversion and entrainment structures.

NOTE The units of measurement used in this Technical Report are SI units.

Document History

ISO TR 9212
June 1, 2015
Hydrometry - Methods of measurement of bedload discharge
This Technical Report reviews the current status of direct and indirect bedload-measurement techniques. The methods are mainly based on grain size distribution of the bedload, channel width, depth,...
August 1, 2006
Hydrometry Measurement of liquid flow in open channels Methods of measurement of bedload discharge
A description is not available for this item.
January 1, 1992
Measurement of Liquid Flow in Open Channels - Methods for Measurement of Bedload Discharge
A description is not available for this item.

References

Advertisement