GMW10

Nodular Cast Iron

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2014
Status: inactive
Page Count: 11
scope:

This material specification covers castings made of nodular iron, also known as spheroidal or ductile iron, as used in automotive and allied industries. This specification describes the material properties, not specific casting properties, based on data obtained from separately cast Y-block test samples. Any specific requirements for the whole or a critical section of a casting shall be identified on the engineering drawing.

Material Description. Nodular iron is a cast iron with an ascast structure containing graphite of a spheroidal or nodular shape. These irons are produced commercially by treating molten iron of appropriate base metal composition with magnesium. The presence of the graphite in the truly spheroidal condition results in a significant improvement of ductility.

Applicability. Nodular cast iron is used for those applications which require high strength, toughness and high resistance to wear, thermal shock and scaling. Typical applications include crankshafts, camshafts, knuckles, control arms, motor mounts and differential carriers.

Document History

February 1, 2020
Nodular Cast Iron
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
GMW10
June 1, 2014
Nodular Cast Iron
This material specification covers castings made of nodular iron, also known as spheroidal or ductile iron, as used in automotive and allied industries. This specification describes the material...
May 1, 2011
Nodular Cast Iron
This material specification covers castings made of nodular iron, also known as spheroidal or ductile iron, as used in automotive and allied industries. This specification describes the material...
April 1, 2004
Nodular Cast Iron
1 Scope This material specification covers castings made of nodular iron, also known as spheroidal or ductile iron, as used in automotive and allied industries. This specification describes the...
October 1, 2000
Nodular Cast Iron
1 Scope This material specification covers castings made of nodular iron, also known as spheroidal or ductile iron, as used in automotive and allied industries. This specification describes the...
February 1, 1999
Nodular Cast Iron
1 Scope This material specification covers castings made of nodular iron, also known as spheroidal or ductile iron, as used in automotive and allied industries. This specification describes the...
October 1, 1998
Nodular Cast Iron
A description is not available for this item.

References

Advertisement