DIN EN 62361-2

Power systems management and associated information exchange - Interoperability in the long term - Part 2: End to end quality codes for supervisory control and data acquisition (SCADA) (IEC 62361-2:2013); English version EN 62361-2:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2014
Status: active
Page Count: 50
ICS Code (Networking): 35.110
ICS Code (Data communication networks): 33.040.40
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62361 documents the quality codes used by existing IEC standards related to supervisory control and data acquisition (SCADA) in the field of power systems management. Meter reading quality coding is not considered to be in the scope of this version of the document. It determines and documents mapping between these standards. Eventual loss of quality information that might occur in mapping is documented. A cohesive and common list of quality codes with semantics is defined. The identified standards to be dealt with in this document are: IEC 60870-5, IEC 60870-6 TASE.2, IEC 61850, IEC 61970, DAIS DA, OPC DA and OPC UA.

Data covered by this part of IEC 62361 is measurements provided by the following links, applications or interfaces:

  • RTU, 61850 or OPC DA links to SCADA
  • Validation added by state estimation
  • TASE.2 (ICCP) or TASE.1 (ELCOM) links between control centers
  • Servers, e.g. SCADA, that provide OPC or DAIS DA-data.

Document History

DIN EN 62361-2
August 1, 2014
Power systems management and associated information exchange - Interoperability in the long term - Part 2: End to end quality codes for supervisory control and data acquisition (SCADA) (IEC 62361-2:2013); English version EN 62361-2:2013
This part of IEC 62361 documents the quality codes used by existing IEC standards related to supervisory control and data acquisition (SCADA) in the field of power systems management. Meter reading...

References

Advertisement