DIN EN ISO 11272

Soil quality - Determination of dry bulk density (ISO 11272:1998)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: inactive
Page Count: 16
ICS Code (Physical properties of soils): 13.080.20
scope:

This International Standard describes three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil sample, the volume of which is either known (core method, see 4.1) or has to be determined (excavation method, see 4.2, and clod method, see 4.3).

Document History

July 1, 2017
Soil quality - Determination of dry bulk density (ISO 11272:2017)
This document specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...
June 1, 2016
Soil quality - Determination of dry bulk density (ISO/DIS 11272:2016); German and English version prEN ISO 11272:2016
A description is not available for this item.
DIN EN ISO 11272
June 1, 2014
Soil quality - Determination of dry bulk density (ISO 11272:1998)
This International Standard describes three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and...

References

Advertisement