DIN EN ISO 11272

Soil quality - Determination of dry bulk density (ISO 11272:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 23
ICS Code (Physical properties of soils): 13.080.20
scope:

This document specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil sample, the volume of which is either known [core method (see 4.1)] or determined [excavation method (see 4.2) and clod method (see 4.4)].

Document History

DIN EN ISO 11272
July 1, 2017
Soil quality - Determination of dry bulk density (ISO 11272:2017)
This document specifies three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and weighing a soil...
June 1, 2016
Soil quality - Determination of dry bulk density (ISO/DIS 11272:2016); German and English version prEN ISO 11272:2016
A description is not available for this item.
June 1, 2014
Soil quality - Determination of dry bulk density (ISO 11272:1998)
This International Standard describes three methods for the determination of dry bulk density of soils calculated from the mass and the volume of a soil sample. The methods involve drying and...

References

Advertisement