DIN EN 16307-6

Industrial trucks - Safety requirements and verification - Part 6: Supplementary requirements for burden and personnel carriers

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 15
ICS Code (Industrial trucks): 53.060
scope:

This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-6:2013.

This European Standard is intended to be used in conjunction with EN ISO 3691-6:2013. These requirements are supplementary to those stated in EN ISO 3691-6:2013 with the addition of following hazards:

• Noise emissions

• Vibration

• Electromagnetic compatibility (EMC)

• When operating in potentially explosive atmospheres

 This European Standard replaces the following requirements of EN ISO 3691-6:2013:

• Electrical requirements

This European Standard defines supplementary requirements to EN ISO 3691-6:2013:

• Brakes

• Operator's seat

• Protection from burning

• Protection against crushing, shearing and trapping

• Visibility

• Information for use (instruction handbook and marking)

Annex A (informative) contains the list of significant hazards covered by this European Standard.

Document History

DIN EN 16307-6
July 1, 2014
Industrial trucks - Safety requirements and verification - Part 6: Supplementary requirements for burden and personnel carriers
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-6:2013. This European Standard is intended to be used in conjunction with EN ISO...

References

Advertisement