DIN EN 4651
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard; German and English version EN 4651:2014
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications.
It applies to stranded conductors, with a nominal cross-sectional area of 0,22 mm2 to 22 mm2 inclusive.
Document History
DIN EN 4651
July 1, 2014
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard; German and English version EN 4651:2014
This European Standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical...
September 1, 2012
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard; German and English version FprEN 4651:2012
A description is not available for this item.