DIN EN ISO 29822

Vegetable fats and oils - Isomeric diacylglycerols - Determination of relative amounts of 1,2- and 1,3-diacylglycerols (ISO 29822:2009)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 13
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies the determination of the degree of isomerization of diacylglycerols in vegetable fats and oils. 1,2-Diacylglycerols are transformed to the more stable 1,3-isomers during storage or due to acidic catalysed reaction.

The mass fraction of 1,2-diacylglycerols can be used as a quality criterion for vegetable fats and oils.

Document History

DIN EN ISO 29822
July 1, 2014
Vegetable fats and oils - Isomeric diacylglycerols - Determination of relative amounts of 1,2- and 1,3-diacylglycerols (ISO 29822:2009)
This International Standard specifies the determination of the degree of isomerization of diacylglycerols in vegetable fats and oils. 1,2-Diacylglycerols are transformed to the more stable...

References

Advertisement