GMW3032
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
| Organization: | GMW |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold (CR) or hot rolled (HR) low carbon, solid solution strengthened, bake hardenable (BH), and interstitial free (IF) or high strength low alloy (HSLA) substrates with good formability. Continuously hot or cold rolled flat products shall be supplied as coils or sheet. Hot rolled flat products are usually supplied in thicknesses >1.75 mm. These flat products are used for cold forming and for manufacturing of welded tubes. Cold or hot rolled flat products with the appropriate surface type and surface finish are suitable for the application of surface coatings (metallic hot dipping, electrolytic plating, hot spray painting, organic coatings and/or other coatings). This specification does not apply to steel for case hardening and cold reduced, work hardened strips. Additional requirements or agreements shall be specified by regional GM business units, e.g., GM North America (GMNA), GM Europe (GME), GM Brazil (GMB), and GM Korea (GMK).
Material Description. The material designation
is defined by the GM Worldwide (GMW) base metal specification
number, steel product type, minimum yield strength, and finish
type. The steel product type is designated by CR for cold rolled
products, or HR for hot rolled products. Microstructure free of
banding, which is caused by the interdendritic segregation of
manganese during solidification, is specified for hot rolled HSLA
inclusion-controlled
A numeral, (180, 210, 240, etc.,) will designate the minimum
yield strength level in MPa (Megapascals). A designation of steel
type shall be added to BH2, solid solution strengthened grades
Re-phosphorized and Interstitial Free (P and IF), structural
automotive (SA) and high strength low alloy (LA) steels as shown in
Section 8. An "F" designation may be added on engineering and/or
manufacturing documents following an LA steel type to specify the
steel as inclusion-controlled
Applicability. Typical applications are coated or uncoated sheet metal parts consisting of high strength sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa.
Document History