GMW3032

High Strength Sheet Steel, 180 MPa through 550 MPa Yield Strengths

inactive
Organization: GMW
Publication Date: 1 October 2005
Status: inactive
Page Count: 17
scope:

This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa and is applicable to uncoated and coated, cold or hot rolled low carbon, solid solution strengthened, bake-hardenable, interstitial free or high strength low alloy substrates with good formability. Continuously hot or cold rolled flat products shall be supplied as coils or sheet. Hot rolled flat products are usually supplied in thicknesses greater than 1.75 mm. These flat products are used for cold forming and for manufacturing of welded tubes. Cold rolled flat products with the appropriate surface type and surface finish are suitable for the application of surface coatings (metallic hot dipping, electrolytical plating, hot spray painting, organic coatings and/or other coatings). This specification does not apply to steel for case hardening and cold reduced, work hardened strips. Additional requirements or agreements have to be specified by regional GM Automotive Operations (GM) business units [e.g., North America (NA), Europe (E), Latin America (LA), and Asia Pacific (AP)].

Document History

November 1, 2023
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
May 1, 2023
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
April 1, 2019
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa. Material Description. This specification applies to...
October 1, 2018
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa. Material Description. This specification applies to...
June 1, 2014
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold (CR) or hot...
January 1, 2013
High Strength Sheet Steel, 180 MPa through 700 MPa Yield Strengths
This standard covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold (CR) or hot...
October 1, 2009
High Strength Sheet Steel, 180 MPa Through 700 MPa Yield Strengths
This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold or hot...
August 1, 2007
High Strength Sheet Steel, 180 MPa through 550 MPa Yield Strengths
This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 700 MPa and is applicable to uncoated and coated, cold or hot...
GMW3032
October 1, 2005
High Strength Sheet Steel, 180 MPa through 550 MPa Yield Strengths
This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa and is applicable to uncoated and coated, cold or hot...
August 1, 2002
High Strength Sheet Steel (180 MPa...550 MPa Yield Strengths)
1 Scope This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa applicable to uncoated and coated, cold or hot...
October 1, 2000
High Strength Sheet Steel (180 MPa...550 MPa Yield Strengths)
1 Scope This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa applicable to uncoated and coated, cold or hot...
June 1, 1999
High Strength Sheet Steel (180 MPa - 550 MPa Yield Strengths)
I. SCOPE This specification covers the requirements for continuous cast sheet steel with specified minimum yield strengths from 180 MPa through 550 MPa applicable to uncoated and coated, cold or hot...
February 1, 1999
High Strength Sheet Steel (180 MPa-550 MPa Yield Strengths)
A description is not available for this item.

References

Advertisement